The M2011SS1A01 is a bushing mount miniature toggle switch with a 0.350" (8.9mm) threaded bushing with keyway and a small bat lever. It features a dual-rating contact system: 6A at 125V AC and 3A at 250V AC for silver contacts, or 0.4VA maximum at 28V AC/DC for gold contacts. The switch has a 25° angle of throw, a brass toggle with chrome plating, a stainless steel frame, and a Diallyl phthalate resin case rated UL94V-0. Operating temperature ranges from -30°C to +85°C. Mounting torque is 1.5Nm with a double nut or 0.7Nm with a single nut. Insulation resistance is 1,000 megohms minimum at 500V DC, with dielectric strength of 1,000V AC between contacts and 1,500V AC between contacts and case. The switch is not sealed unless specified with splashproof bushing options, and mechanical life is 100,000 operations minimum. UL and CSA certifications apply only when ordered with appropriate markings.
M2012WBW01-WL
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPST 6A 125V
Toggle Switches SPST .413 BAT .315 THREADED GOLD SILVER
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2011SS1A01 | 2300-M2011SS1A01 | M2011SS1A01 | M2011SS1A01 | M2011SS1A01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | |||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | |||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | Screw Terminals |