The M2012BB1W01 is a bushing mount miniature toggle switch from Series M, designed for general-purpose switching with resistive or logic-level loads. It has a brass toggle with chrome plating, stainless steel frame, and a Diallyl phthalate resin case rated UL94V-0. The switch operates at 6A at 125V AC and 3A at 250V AC with silver contacts, or 0.4VA max at 28V DC with gold contacts. Mechanical life is 100,000 operations, and the operating temperature range is -30°C to +85°C. The bushing is threaded with keyway; splashproof variants (B3, D3, D8, L3, L8) meet IP67. Mounting torque is 1.5 Nm (single nut) or 3.0 Nm (double nut). Terminals are epoxy sealed. UL and CSA certifications apply when specified on the switch.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH, TOGGLE, SUBMINIATURE, LARGE LEVER, BUSHING W/SOLDER LUG TERMINALS,SPDT
SWITCH, TOGGLE, SPDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches ON-NONE-ON SPDT
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012BB1W01 | 2300-M2012BB1W01 | M2012BB1W01 | 70192112 | 10X5844 | M2012BB1W01 | M2012BB1W01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | SWITCH, TOGGLE, SUBMINIATURE, LARGE LEVER, BUSHING W/SOLDER LUG TERMINALS,SPDT | Switch, Toggle, Spdt, 6A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-None-On | On-On | ON - NONE - ON | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals; Solder Lug | Screw Terminals | |||
| Current Rating | 4 to 6 amps | 4 to 6 amps | 6 amps | 6 amps | 6 amps |