The Series M miniature toggle switch is a bushing-mount device for low-power and general switching. It has a brass toggle with chrome plating, a stainless steel frame, and a UL94V-0-rated Diallyl phthalate case. It is rated 6A at 125V AC and 3A at 250V AC for silver contacts, or 0.4VA at 28V AC/DC for gold contacts. Contact resistance is 20 milliohms maximum for gold-plated contacts. Insulation resistance is 1,000 megohms minimum at 500V DC, with 1,500V AC dielectric strength between contacts and case. The actuator throws 25°, operates from -30°C to +85°C, and meets IEC60529 IP67 with splashproof bushings. It has epoxy-sealed terminals, an antirotation design, and mounts with 1.5 Nm double nut or 0.7 Nm single nut torque. UL and CSA recognition require specified markings. The M2012SS4G03 part number aligns with the series' standard configurations, though exact matching is not listed.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches 0.4VAMAX@ 8VAC/DCMAX SPDT ON NONE ON
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012SS4G03 | M2012SS4G03 | 2300-M2012SS4G03 | M2012SS4G03 | M2012SS4G03 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps |