The M2012S2A2W30/U is a single-pole, double-throw (SPDT) angle PC mount miniature toggle switch with a .200" (5.08mm) bat toggle, .280" (7.1mm) smooth bushing with keyway, and right-angle PC terminals spaced .150" (3.81mm) apart. It features silver contacts rated at 6A at 125V AC and 3A at 250V AC, and is designed for through-hole mounting with a 25° angled footprint. The switch supports an ON-NONE-ON circuit configuration and is supplied without UL, cULus, or CSA marking unless specified.
ANGLE PC MOUNT MINIATURE TOGGLE
ANGLE PC MOUNT MINIATURE TOGGLE
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012S2A2W30/U | M2012S2A2W30/U | 2300-M2012S2A2W30/U |
| Product Name | Angle PC Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle |