The M2012LL1G01-A is a bushing mount miniature toggle switch from the Series M, featuring a locking lever and gold-plated contacts. It has a 25° angle of throw and is mounted via a 0.291 inch (7.4 mm) threaded bushing with a keyway. The switch supports a maximum resistive load of 0.4 VA at 28 V AC/DC for logic level operation, with contact resistance of 20 milliohms maximum. The case is made of diallyl phthalate resin rated UL94V-0, and the operating temperature range is -30°C to +85°C. The switch is epoxy sealed for contamination protection and meets IP67 sealing when ordered with splashproof bushing options. Mechanical life is 50,000 operations minimum, and electrical life is 50,000 operations minimum under gold contact ratings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012LL1G01-A | M2012LL1G01-A | 2300-M2012LL1G01-A | M2012LL1G01-A |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | ||
| Current Rating | 0.4000 amps |