The M2012BB1W03 is a bushing mount miniature toggle switch from the Series M, designed for low-power and high-power switching applications. It features a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. The switch has a 25° angle of throw and is rated for 6A at 125V AC and 3A at 250V AC with silver contacts, or 0.4VA maximum at 28V AC/DC with gold contacts. Contact resistance is 10 milliohms maximum for silver, and insulation resistance is 1,000 megohms minimum at 500V DC. It operates from -30°C to +85°C and meets IP67 sealing with splashproof bushing options. The switch includes an antirotation design, epoxy-sealed terminals, and interlocked actuator components for reliability. Mounting torque is 1.5Nm for single nut or 3.0Nm for double nut configurations. UL and CSA recognition is available when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-NONE-ON SPDT PCB
SWITCH TOGGLE SPDT 6A 125V
SWITCH, TOGGLE, SPDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012BB1W03 | 2300-M2012BB1W03 | M2012BB1W03 | M2012BB1W03 | M2012BB1W03 | 10X5845 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 6A, 125Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals | PC Pin | |||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps |