The M2012TXW41-DA is a bracket PC mount miniature rocker switch from the Series M, featuring a narrow frame with SPDT ON-OFF-ON circuit and silver contacts rated at 6A at 125V AC and 3A at 250V AC. It has vertical PC terminals with support and a stainless steel actuator clip and mounting frame. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating. The switch operates within a temperature range of -30°C to +85°C and complies with UL and CSA standards when ordered with appropriate markings. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. Mechanical life is 50,000 operations, and electrical life is 25,000 operations for silver contacts. The actuator throw angle is 25°.
BRACKET PC MOUNT MINIATURE ROCKER
Rocker Switch SPDT 6A (AC), 4A (DC) 125V Through Hole, Right Angle, Vertical
BRACKET PC MOUNT MINIATURE ROCKER
SWITCH ROCKER SPDT 6A 125V
SWITCH, ROCKER, SPDT, 6A, 125VAC, BLACK; Switch Operation:On-None-On
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TXW41-DA | 2300-M2012TXW41-DA | 360-2254-ND | M2012TXW41-DA | M2012TXW41-DA | 10X6349 |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches | Switch, Rocker, Spdt, 6A, 125Vac, Black; Switch Operation Nkk Switches |
| Switch Type | Rocker; Toggle | |||||
| Momentary Contact Switch Function | On-On | On-On | Three Position Momentary (Center NEUTRAL) | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | |||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps |