Toggle Switches ON-ON .413 BAT .350 BSHG PC .4VA YLW CAP
SWITCH TOGGLE SPDT 0.4VA 28V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | M2012SS1G03-BE | M2012SS1G03-BE |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | ON - NONE - ON | On-On |
| Standards / Compliances | RoHS | |
| Current Rating | 0.1000 amps | |
| Toggle Actuator | Standard Round with Cap |