The M2012TXG45-DC is a bracket PC mount miniature rocker switch from the Series M, featuring a SPDT ON-OFF-ON circuit with gold-plated contacts rated for 0.4VA maximum at 28V AC/DC. It uses a TX narrow frame with vertical PC terminals and a .150" (3.81mm) wide rocker. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. Terminals are epoxy sealed to prevent flux contamination. The switch supports panel mounting via bracket and PCB, with an operating temperature range of -30°C to +85°C, 50,000 mechanical operations minimum, and 50,000 electrical operations minimum for gold contacts. Insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. The switch meets UL and CSA certification when ordered with applicable markings.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TXG45-DC | 2300-M2012TXG45-DC | M2012TXG45-DC |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical |