The M2012SS1G01-BG is a bushing mount miniature toggle switch from the Series M, designed for low-power and high-reliability switching applications. It features a single-pole, double-throw (SPDT) circuit with a small 0.200" (5.08mm) bat lever and a threaded bushing with keyway. The switch has gold-plated contacts rated for logic-level operation up to 0.4VA maximum at 28V AC/DC, with a contact resistance of 20 milliohms maximum. The case is made of diallyl phthalate resin (UL94V-0), and the terminals are epoxy sealed. The toggle operates with a 25° angle of throw and is rated for 50,000 electrical operations. It supports operating temperatures from -30°C to +85°C and meets IP67 sealing when ordered with splashproof bushing options. Mounting torque for the bushing is 1.5 Nm with a double nut. The part is UL and CSA recognized when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches Series M20 Miniature Bushing Mount
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012SS1G01-BG | M2012SS1G01-BG | 2300-M2012SS1G01-BG | M2012SS1G01-BG |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals |