BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches TOGGLE SWITCH GLD OV SLVR W/LTCH OP SEALD
SWITCH TOGGLE SPST 6A 125V
| New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2300-M2011LL3A01 | M2011LL3A01 | M2011LL3A01 | M2011LL3A01 |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Standards / Compliances | RoHS | |||
| Current Rating | 6 amps | 6 amps | ||
| Toggle Actuator | Locking Lever | |||
| Maintained Contact Switch Function | ON/OFF |