The M2012SD1W01 is a bushing-mount miniature toggle switch from the Series M, designed for low-profile panel mounting with a standard 0.350" (8.9mm) threaded bushing and a flat lever. It features a silver-plated contact system rated for 6A at 125V AC and 3A at 250V AC, with a contact resistance of 10 milliohms maximum. The switch has a 25° angle of throw, operates from -30°C to +85°C, and meets UL94V-0 flammability standards. Terminals are epoxy sealed, and the case is molded from diallyl phthalate resin. The part includes an antirotation design and high-torque bushing construction for secure mounting with a torque of 1.5Nm for single nuts. It does not have splashproof sealing. All Series M switches are recognized by UL and certified by CSA when ordered with corresponding markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH, TOGGLE, SPDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Toggle Switches ON-ON .413 BAT D-FLT 1/4" BSHING SLDR LUG
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012SD1W01 | M2012SD1W01 | 2300-M2012SD1W01 | 10X5988 | M2012SD1W01 | M2012SD1W01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 6A, 125Vac; Switch Operation Nkk Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps |