The M2012LL1W01/U is a bushing mount miniature toggle switch with a locking lever, rated for 6A at 125V AC and 3A at 250V AC resistive load, and 0.4VA maximum at 28V AC/DC for logic level. It features a brass toggle with chrome plating, stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. The switch has a 25° angle of throw, 100,000 mechanical life operations, and is UL recognized when ordered with the /U suffix. Mounting is via a 0.291" (7.4mm) threaded bushing with keyway, and the terminal design includes epoxy sealing to prevent flux contamination. The operating temperature range is -30°C to +85°C.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012LL1W01/U | M2012LL1W01/U | 2300-M2012LL1W01/U |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount |