The M2011S3A1W01 is a bushing mount miniature toggle switch from the Series M, designed for low-power and standard electrical switching applications. It features a .256" (6.5mm) bat-style toggle and a .350" (8.9mm) threaded bushing with keyway, mounted via a brass bushing with nickel plating and a diallyl phthalate resin case rated UL94V-0. The switch has a 25° angle of throw, a mechanical life of 100,000 operations, and an electrical life of 25,000 operations at 3A @ 125V AC, with silver alloy contacts rated for 6A at 125V AC and 3A at 250V AC. It supports an operating temperature range of -30°C to +85°C and is certified by UL and CSA when ordered with appropriate markings. The terminals are silver-plated copper or brass, and the switch includes an anti-rotation design and epoxy-sealed terminals.
M2012WBW01-WL
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches Series M20 Miniature Bushing Mount
SWITCH TOGGLE SPST 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2011S3A1W01 | M2011S3A1W01 | 2300-M2011S3A1W01 | M2011S3A1W01 | M2011S3A1W01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | |||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | |||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals; Solder Lug |