The M2012 is a single-pole, double-throw (SPDT) bracket-mounted miniature toggle switch with a .413" (10.5mm) small bat toggle, .280" (7.1mm) smooth bushing with keyway, gold contacts rated for 0.4VA max at 28V AC/DC, and .250" (6.35mm) straight PC terminals with a .465" (11.8mm) bracket. Toggle length increases by .070" (1.78mm) when used with a .280" bushing instead of a .350" bushing. Switches are supplied without UL, cULus, or CSA marking unless specified.
BRACKET PC MOUNT MINIATURE TOGGLE
BRACKET PC MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012SA2A13 | 2300-M2012SA2A13 | M2012SA2A13 | M2012SA2A13 |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | PC Pin | ||
| Current Rating | 4 to 6 amps | 6 amps |