Pulse Electronics Corporation Fixed Inductors - P1171.184NLT P1171.184NLT

Description
Manufacturer: Pulse Win Source Part Number: 929791-P1171.184NLT Series: P1171NL Operating Temperature Range: -40°C ~ 130°C Features: 180 µH Shielded Wirewound Inductor 1.1 A 310mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 929791-P1171.184NLT Series: P1171NL Operating Temperature Range: -40°C ~ 130°C Features: 180 µH Shielded Wirewound Inductor 1.1 A 310mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - P1171.184NLT
929791-P1171.184NLT
Fixed Inductors - P1171.184NLT 929791-P1171.184NLT
Manufacturer: Pulse Win Source Part Number: 929791-P1171.184NLT Series: P1171NL Operating Temperature Range: -40°C ~ 130°C Features: 180 µH Shielded Wirewound Inductor 1.1 A 310mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Pulse
Win Source Part Number: 929791-P1171.184NLT
Series: P1171NL
Operating Temperature Range: -40°C ~ 130°C
Features: 180 µH Shielded Wirewound Inductor 1.1 A 310mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 929791-P1171.184NLT
Product Name Fixed Inductors - P1171.184NLT
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-181 0402AF-181XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1911175P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.8 ohms
Rated DC Current 200 milliamps
Lead Style Axial
View Details