Pulse Electronics Corporation Fixed Inductors - P0751.223T P0751.223T

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995370-P0751.223T Packaging: Tape & Reel Termination: SMD/SMT Length: 12.95 mm Shielding: Unshielded Inductance: 22 µH Mounting: SMD (SMT) Tolerance: 20 % Height: 5.46 mm Current: 5 A Width: 9.4 mm Categories: Fixed Inductors DC Resistance (DCR): 27 mΩ Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.4 mm Lead Free: Contains Lead Max DC Current: 2.6 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995370-P0751.223T Packaging: Tape & Reel Termination: SMD/SMT Length: 12.95 mm Shielding: Unshielded Inductance: 22 µH Mounting: SMD (SMT) Tolerance: 20 % Height: 5.46 mm Current: 5 A Width: 9.4 mm Categories: Fixed Inductors DC Resistance (DCR): 27 mΩ Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.4 mm Lead Free: Contains Lead Max DC Current: 2.6 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P0751.223T - 995370-P0751.223T - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - P0751.223T
995370-P0751.223T
Fixed Inductors - P0751.223T 995370-P0751.223T
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995370-P0751.223T Packaging: Tape & Reel Termination: SMD/SMT Length: 12.95 mm Shielding: Unshielded Inductance: 22 µH Mounting: SMD (SMT) Tolerance: 20 % Height: 5.46 mm Current: 5 A Width: 9.4 mm Categories: Fixed Inductors DC Resistance (DCR): 27 mΩ Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.4 mm Lead Free: Contains Lead Max DC Current: 2.6 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995370-P0751.223T
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 12.95 mm
Shielding: Unshielded
Inductance: 22 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Height: 5.46 mm
Current: 5 A
Width: 9.4 mm
Categories: Fixed Inductors
DC Resistance (DCR): 27 mΩ
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 9.4 mm
Lead Free: Contains Lead
Max DC Current: 2.6 A
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 995370-P0751.223T
Product Name Fixed Inductors - P0751.223T
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-17N 0302CS-17NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1730039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details