Pulse Electronics Corporation Fixed Inductors - P1171.824T P1171.824T

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083467-P1171.824T Packaging: Tape & Reel Termination: SMD/SMT Length: 12.24 mm Inductance: 820 µH Tolerance: 20 % Height: 6 mm Width: 12.24 mm Categories: Fixed Inductors DC Resistance (DCR): 1.55 Ω Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Depth: 12.24 mm Max DC Current: 520 mA RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083467-P1171.824T Packaging: Tape & Reel Termination: SMD/SMT Length: 12.24 mm Inductance: 820 µH Tolerance: 20 % Height: 6 mm Width: 12.24 mm Categories: Fixed Inductors DC Resistance (DCR): 1.55 Ω Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Depth: 12.24 mm Max DC Current: 520 mA RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1171.824T - 1083467-P1171.824T - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - P1171.824T
1083467-P1171.824T
Fixed Inductors - P1171.824T 1083467-P1171.824T
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083467-P1171.824T Packaging: Tape & Reel Termination: SMD/SMT Length: 12.24 mm Inductance: 820 µH Tolerance: 20 % Height: 6 mm Width: 12.24 mm Categories: Fixed Inductors DC Resistance (DCR): 1.55 Ω Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Depth: 12.24 mm Max DC Current: 520 mA RoHS: Compliant Radiation Hardening: No

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083467-P1171.824T
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 12.24 mm
Inductance: 820 µH
Tolerance: 20 %
Height: 6 mm
Width: 12.24 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.55 Ω
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Depth: 12.24 mm
Max DC Current: 520 mA
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1083467-P1171.824T
Product Name Fixed Inductors - P1171.824T
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details