Pulse Electronics Corporation Fixed Inductors - P0770.103T P0770.103T

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083446-P0770.103T Packaging: Tape & Reel Termination: SMD/SMT Length: 6.6 mm Shielding: Unshielded Inductance: 10 µH Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 1.1 A Height: 2.92 mm Resistance: 160 mΩ Width: 4.45 mm Categories: Fixed Inductors DC Resistance (DCR): 160 mΩ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.45 mm Max DC Current: 1.1 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083446-P0770.103T Packaging: Tape & Reel Termination: SMD/SMT Length: 6.6 mm Shielding: Unshielded Inductance: 10 µH Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 1.1 A Height: 2.92 mm Resistance: 160 mΩ Width: 4.45 mm Categories: Fixed Inductors DC Resistance (DCR): 160 mΩ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.45 mm Max DC Current: 1.1 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P0770.103T - 1083446-P0770.103T - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - P0770.103T
1083446-P0770.103T
Fixed Inductors - P0770.103T 1083446-P0770.103T
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083446-P0770.103T Packaging: Tape & Reel Termination: SMD/SMT Length: 6.6 mm Shielding: Unshielded Inductance: 10 µH Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 1.1 A Height: 2.92 mm Resistance: 160 mΩ Width: 4.45 mm Categories: Fixed Inductors DC Resistance (DCR): 160 mΩ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.45 mm Max DC Current: 1.1 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083446-P0770.103T
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 6.6 mm
Shielding: Unshielded
Inductance: 10 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Military Standard: Not
DC Current: 1.1 A
Height: 2.92 mm
Resistance: 160 mΩ
Width: 4.45 mm
Categories: Fixed Inductors
DC Resistance (DCR): 160 mΩ
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.45 mm
Max DC Current: 1.1 A
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1083446-P0770.103T
Product Name Fixed Inductors - P0770.103T
Configuration Fixed
Inductance Range 10 microH
DCR 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-1088-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details