Pulse Electronics Corporation Inductors P0850NL

Description
P08XX SMT Toroid Inductor series for National 260kHz Simple Switcher, Up To 5A
Request a Quote Datasheet
Description
P08XX SMT Toroid Inductor series for National 260kHz Simple Switcher, Up To 5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - P0850NL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
P0850NL
Inductors P0850NL
P08XX SMT Toroid Inductor series for National 260kHz Simple Switcher, Up To 5A

P08XX SMT Toroid Inductor series for National 260kHz Simple Switcher, Up To 5A

Supplier's Site Datasheet
Fixed Inductors - 553-1123-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1123-ND
Fixed Inductors 553-1123-ND
23µH Shielded Toroidal Inductor 5A 26mOhm Radial, Vertical (Open)

23µH Shielded Toroidal Inductor 5A 26mOhm Radial, Vertical (Open)

Buy Now Datasheet
Power Inductor, Smd, 23Uh, 5A; Inductance Pulse Electronics - 51AK3286 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 23Uh, 5A; Inductance Pulse Electronics
51AK3286
Power Inductor, Smd, 23Uh, 5A; Inductance Pulse Electronics 51AK3286
POWER INDUCTOR, SMD, 23UH, 5A; Inductance:23µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Inductor Case / Package:-; DC Resistance Max:0.026ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, SMD, 23UH, 5A; Inductance:23µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:-; Inductor Case / Package:-; DC Resistance Max:0.026ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0850NL 553-1123-ND 51AK3286
Product Name Inductors Fixed Inductors Power Inductor, Smd, 23Uh, 5A; Inductance Pulse Electronics
Inductance Range 23 microH 23 microH
Lead Style None Radial
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3166-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers