DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1250 1300 1350 1400 1450 1500 1540 1550 1560 1570 1580 1590 1592 1593 1594 1595 1596 1597 1598 1599 1600 1601 1602 1603 1604 1610 1620 1630 1640 1650 1660 1700 1750 1800 1808
Product Name Notes
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 8Ohm
0.47µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 9Ohm
3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3Ohm
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.5Ohm
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.5Ohm @ 100kHz
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.5Ohm
3.30UF 25.0V
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm @ 100kHz
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
33µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 4Ohm
33µF Molded Tantalum Capacitors 20V 1411 (3528 Metric)
33µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 2.5Ohm
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.2Ohm @ 100kHz
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.2Ohm
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3Ohm
33.0UF 16.0V
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.5Ohm
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3Ohm
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.5Ohm
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.2Ohm
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric)
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3Ohm @ 100kHz
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3Ohm
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric)
4.7µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric)
4.70UF 10.0V
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.6Ohm
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1Ohm
47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 2.3Ohm
47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 2Ohm
47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3Ohm
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm
47.0UF 6.0V
CAP TANT 3.3UF 20% 35V 1411
CAP TANT 33UF 10% 10V 1411
CAP TANT 33UF 10% 16V 1411
CAP TANT 33UF 20% 16V 1411
CAP TANT 33UF 20% 20V 1411
CAP TANT 4.7UF 10% 10V 1411
CAP TANT 4.7UF 10% 16V 1411
CAP TANT 4.7UF 10% 20V 1411
CAP TANT 4.7UF 10% 25V 1411
CAP TANT 4.7UF 10% 35V 1411
CAP TANT 4.7UF 20% 16V 1411
CAP TANT 4.7UF 20% 20V 1411
CAP TANT 47UF 10% 10V 1411
CAP TANT 47UF 20% 10V 1411
CAP TANT SMD

<< Prev Next >>