KEMET Electronics Corporation Tantalum Capacitors T491B105K035AT4513

Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491B105K035AT4513-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491B105K035AT4513-ND
Tantalum Capacitors T491B105K035AT4513-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5Ohm

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - T491B105K035AT4513 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491B105K035AT4513
Tantalum Capacitors T491B105K035AT4513
CAP TANT 1UF 10% 35V 1411

CAP TANT 1UF 10% 35V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491B105K035AT4513 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T491B105K035AT4513
Capacitors - Tantalum Capacitors T491B105K035AT4513
CAP TANT 1UF 10% 35V 1411

CAP TANT 1UF 10% 35V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T491B105K035AT4513-ND T491B105K035AT4513 T491B105K035AT4513
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101821T075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details