DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1250
1300
1350
1400
1450
1500
1530
1540
1550
1560
1570
1580
1588
1589
1590
1591
1592
1593
1594
1595
1596
1597
1598
1599
1600
1610
1620
1630
1640
1650
1660
1700
1750
1800
1808
| Product Name | Notes |
|---|---|
| .330UF 35.0V | |
| 0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 18Ohm | |
| 0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) | |
| 0.22µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 18Ohm @ 100kHz | |
| 0.33µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 15Ohm | |
| 0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm @ 100kHz | |
| 0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm | |
| 0.33µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 14Ohm | |
| 1.5µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 8Ohm | |
| 1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 8Ohm | |
| 1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.5Ohm | |
| 1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm @ 100kHz | |
| 1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm | |
| 1.5µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7Ohm @ 100kHz | |
| 1.5µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7Ohm | |
| 1.5µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) | |
| 1.50UF 10.0V | |
| 1.50UF 35.0V | |
| 15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.2Ohm | |
| 15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6Ohm @ 100kHz | |
| 15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6Ohm | |
| 15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm | |
| 15µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 4Ohm @ 100kHz | |
| 15µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 4Ohm | |
| 15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.5Ohm | |
| 15.0UF 10.0V | |
| 2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 7Ohm | |
| 2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 8Ohm | |
| 2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.5Ohm | |
| 2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6Ohm | |
| 2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6Ohm | |
| 2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 7Ohm | |
| 2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm @ 100kHz | |
| 2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm | |
| 2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4.5Ohm | |
| 2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4Ohm @ 100kHz | |
| 2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4Ohm | |
| 2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 8Ohm | |
| 2.20UF 16.0V | |
| 2.20UF 20.0V | |
| 2.20UF 35.0V | |
| 22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.2Ohm | |
| 22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6Ohm | |
| 22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3.5Ohm @ 100kHz | |
| 22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3.5Ohm | |
| 22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 4Ohm | |
| 22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3Ohm | |
| 22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm | |
| 22.0UF 6.0V | |
| 3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5.5Ohm | |
| 3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6Ohm | |
| 3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm @ 100kHz | |
| 3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm | |
| 3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) | |
| 3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.5Ohm | |
| 3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm | |
| 3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm | |
| 3.3µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 8Ohm | |
| 3.3µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 7Ohm | |
| 3.3µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 8Ohm | |
| CAP TANT 0.22UF 10% 35V 1206 | |
| CAP TANT 0.22UF 20% 35V 1206 | |
| CAP TANT 0.33UF 10% 35V 1206 | |
| CAP TANT 0.33UF 10% 50V 1206 | |
| CAP TANT 0.33UF 20% 35V 1206 | |
| CAP TANT 1.5UF 20% 20V 1206 | |
| CAP TANT 15UF 10% 16V 1206 | |
| CAP TANT 2.2UF 10% 10V 1206 | |
| CAP TANT 2.2UF 10% 16V 1206 | |
| CAP TANT 2.2UF 10% 25V 1206 | |
| CAP TANT 2.2UF 10% 35V 1206 | |
| CAP TANT 2.2UF 20% 10V 1206 | |
| CAP TANT 22UF 10% 10V 1206 | |
| CAP TANT 22UF 10% 6.3V 1206 | |
| CAP TANT 22UF 20% 10V 1206 | |
| CAP TANT 22UF 20% 6.3V 1206 | |
| CAP TANT 3.3UF 16V 10% 1206 | |
| CAP TANT SMD |
| << Prev | Next >> |