KEMET Electronics Corporation Tantalum Capacitors T491B105K035AG4852

Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491B105K035AG4852-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491B105K035AG4852-ND
Tantalum Capacitors T491B105K035AG4852-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5Ohm

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - T491B105K035AG4852 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491B105K035AG4852
Tantalum Capacitors T491B105K035AG4852
CAP TANT 1UF 10% 35V 1411

CAP TANT 1UF 10% 35V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491B105K035AG4852 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T491B105K035AG4852
Capacitors - Tantalum Capacitors T491B105K035AG4852
CAP TANT 1UF 10% 35V 1411

CAP TANT 1UF 10% 35V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T491B105K035AG4852-ND T491B105K035AG4852 T491B105K035AG4852
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details