1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5Ohm
CAP TANT 1UF 10% 35V 1411
CAP TANT 1UF 10% 35V 1411
Capacitor,1uF,35VDC,
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T491B105K035AG-ND | T491B105K035AG | T491B105K035AG | 80H7604 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,1Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |