KEMET Electronics Corporation Tantalum Capacitors T491B106M010AG

Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491B106M010AG-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491B106M010AG-ND
Tantalum Capacitors T491B106M010AG-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3Ohm

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3Ohm

Buy Now Datasheet
Capacitor,10Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet - 80H7609 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet
80H7609
Capacitor,10Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet 80H7609
Capacitor,10uF,10VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,10uF,10VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - T491B106M010AG - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491B106M010AG
Tantalum Capacitors T491B106M010AG
CAP TANT 10UF 20% 10V 1411

CAP TANT 10UF 20% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T491B106M010AG-ND 80H7609 T491B106M010AG
Product Name Tantalum Capacitors Capacitor,10Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details