DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1250 1300 1350 1400 1450 1500 1540 1550 1560 1570 1580 1590 1597 1598 1599 1600 1601 1602 1603 1604 1605 1606 1607 1608 1609 1610 1620 1630 1640 1650 1660 1700 1750 1800 1808
Product Name Notes
1.5µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 3.5Ohm @ 100kHz
1.5µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 3.5Ohm
1.50UF 50.0V
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric)
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric)
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm @ 100kHz
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric)
10.0UF 20.0V
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric)
100µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 800mOhm
100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm
15µF Molded Tantalum Capacitors 16V 2917 (7343 Metric)
15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 1Ohm
15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric)
CAP TANT 100UF 10% 10V 2917
CAP TANT 100UF 10% 16V 2917
CAP TANT 100UF 10% 6.3V 2917
CAP TANT 10UF 10% 25V 2917
CAP TANT 10UF 10% 35V 2917
CAP TANT 10UF 10% 50V 2917
CAP TANT 10UF 20% 25V 2917
CAP TANT SMD

<< Prev Next >>