KEMET Electronics Corporation Tantalum Capacitors T491B105M025ATAUTO

Description
1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491B105M025ATAUTO-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491B105M025ATAUTO-ND
Tantalum Capacitors T491B105M025ATAUTO-ND
1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm

1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - T491B105M025ATAUTO - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491B105M025ATAUTO
Tantalum Capacitors T491B105M025ATAUTO
CAP TANT 1UF 20% 25V 1411

CAP TANT 1UF 20% 25V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491B105M025ATAUTO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491B105M025ATAUTO
Capacitors - Tantalum Capacitors T491B105M025ATAUTO
CAP TANT 1UF 20% 25V 1411

CAP TANT 1UF 20% 25V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number T491B105M025ATAUTO-ND T491B105M025ATAUTO T491B105M025ATAUTO
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers