KEMET Electronics Corporation Tantalum Capacitors T491B106K006AT4100

Description
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3.5Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491B106K006AT4100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491B106K006AT4100-ND
Tantalum Capacitors T491B106K006AT4100-ND
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3.5Ohm

10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T491B106K006AT4100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491B106K006AT4100
Tantalum Capacitors T491B106K006AT4100
CAP TANT 10UF 10% 6.3V 1411

CAP TANT 10UF 10% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T491B106K006AT4100-ND T491B106K006AT4100
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers