1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm
1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm
1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm
Tantalum Cap 1uF 25V 20% 5R ESR SMD 125C T/R Product overview: T491B105M025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491B105M025AT can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 1UF, 25V, 5 OHM, 0.2, 3528-21, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes
Cap Tant Solid 1uF 25V B CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 5 Ohm 125C T/R
CAP TANT 1UF 20% 25V 1411
CAP TANT 1UF 20% 25V 1411
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-8296-6-ND | 399-8296-2-ND | 59-T491B105M025AT | 18K7219 | 417-T491B105M025AT | T491B105M025AT | T491B105M025AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 1uF 25V Capacitor | Tantalum Capacitor, 1Uf, 25V, 5 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet | Cap Tant Solid 1uF 25V B CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 5 Ohm 125C T/R | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |