6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm
CAP TANT 6.8UF 20% 10V 1206
CAP, TANTALUM, 6.8UF, 10V, CASE A; Capacitance:6.8µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:137mA; Case Size:1206RoHS Compliant: Yes
TANTALUM CAPACITOR, 6.8UF, 10V, 4 OHM, 0.2, 3216-18; Capacitance:6.8µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAP TANT 6.8UF 20% 10V 1206
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-10134-2-ND | 399-10134-6-ND | T491A685M010AT | 57K1728 | 32K6825 | 87AJ4013 | T491A685M010AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, Tantalum, 6.8Uf, 10V, Case A; Capacitance Kemet | Tantalum Capacitor, 6.8Uf, 10V, 4 Ohm, 0.2, 3216-18; Capacitance Kemet | 6.80Uf 10.0V Kemet | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |