KEMET Electronics Corporation SMD 6.8uF 16V Capacitor T491A685K016AT

Description
6.8uF 16V Tantalum Capacitor, 1206 SMD, 10% Tol Product overview: T491A685K016AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A685K016AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6.8uF 16V Tantalum Capacitor, 1206 SMD, 10% Tol Product overview: T491A685K016AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A685K016AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.8uF 16V Capacitor
59-T491A685K016AT
SMD 6.8uF 16V Capacitor 59-T491A685K016AT
6.8uF 16V Tantalum Capacitor, 1206 SMD, 10% Tol Product overview: T491A685K016AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A685K016AT can be used for catalog matching and distributor lookup.

6.8uF 16V Tantalum Capacitor, 1206 SMD, 10% Tol Product overview: T491A685K016AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A685K016AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 399-10132-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10132-1-ND
Tantalum Capacitors 399-10132-1-ND
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm

6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-10132-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10132-2-ND
Tantalum Capacitors 399-10132-2-ND
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm

6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-10132-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10132-6-ND
Tantalum Capacitors 399-10132-6-ND
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm

6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T491A685K016AT - 1104848-T491A685K016AT - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T491A685K016AT
1104848-T491A685K016AT
Tantalum Capacitors - T491A685K016AT 1104848-T491A685K016AT
Manufacturer: Kemet Win Source Part Number: 1104848-T491A685K016 AT Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 6.8μF Tolerance: ±10% Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: A ESR: 3.5 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Kemet
Win Source Part Number: 1104848-T491A685K016AT
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Capacitance: 6.8μF
Tolerance: ±10%
Lifetime @ Temp.: 2000 Hrs @ 85°C
Manufacturer Size Code: A
ESR: 3.5 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Tantalum Capacitors - T491A685K016AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491A685K016AT
Tantalum Capacitors T491A685K016AT
CAP TANT 6.8UF 10% 16V 1206

CAP TANT 6.8UF 10% 16V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 6.8Uf 16V 3.5 Ohm 10%, 3216-18; Capacitance Kemet - 57K1725 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf 16V 3.5 Ohm 10%, 3216-18; Capacitance Kemet
57K1725
Tantalum Capacitor, 6.8Uf 16V 3.5 Ohm 10%, 3216-18; Capacitance Kemet 57K1725
TANTALUM CAPACITOR, 6.8UF 16V 3.5 OHM 10%, 3216-18; Capacitance:6.8µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF 16V 3.5 OHM 10%, 3216-18; Capacitance:6.8µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 6.8Uf 16V 3.5 Ohm 10%, 3216-18, Full Reel; Capacitance Kemet - 18K7217 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf 16V 3.5 Ohm 10%, 3216-18, Full Reel; Capacitance Kemet
18K7217
Tantalum Capacitor, 6.8Uf 16V 3.5 Ohm 10%, 3216-18, Full Reel; Capacitance Kemet 18K7217
TANTALUM CAPACITOR, 6.8UF 16V 3.5 OHM 10%, 3216-18, FULL REEL; Capacitance:6.8µF; Voltage(DC):16V; Tantalum Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:3.5ohm; Series Name:T491RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF 16V 3.5 OHM 10%, 3216-18, FULL REEL; Capacitance:6.8µF; Voltage(DC):16V; Tantalum Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:3.5ohm; Series Name:T491RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, T491 Series, 6.8 F, 10%, 16 V, 1206 [3216 Metric], A Rohs Compliant Kemet - 59M3165 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, T491 Series, 6.8 F, 10%, 16 V, 1206 [3216 Metric], A Rohs Compliant Kemet
59M3165
Surface Mount Tantalum Capacitor, T491 Series, 6.8 F, 10%, 16 V, 1206 [3216 Metric], A Rohs Compliant Kemet 59M3165
Surface Mount Tantalum Capacitor, T491 Series, 6.8 F, 10%, 16 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, T491 Series, 6.8 F, 10%, 16 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, T491 Series, 6.8 F, 10%, 16 V, 1206 [3216 Metric], A Rohs Compliant Kemet - 95W0039 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, T491 Series, 6.8 F, 10%, 16 V, 1206 [3216 Metric], A Rohs Compliant Kemet
95W0039
Surface Mount Tantalum Capacitor, T491 Series, 6.8 F, 10%, 16 V, 1206 [3216 Metric], A Rohs Compliant Kemet 95W0039
Surface Mount Tantalum Capacitor, T491 Series, 6.8 F, 10%, 16 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, T491 Series, 6.8 F, 10%, 16 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T491A685K016AT - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
T491A685K016AT
Tantalum Capacitors T491A685K016AT
CAP TANT 6.8UF 10% 16V 1206

CAP TANT 6.8UF 10% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-T491A685K016AT 399-10132-1-ND 399-10132-6-ND 1104848-T491A685K016AT T491A685K016AT 57K1725 18K7217 59M3165 T491A685K016AT
Product Name SMD 6.8uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - T491A685K016AT Tantalum Capacitors Tantalum Capacitor, 6.8Uf 16V 3.5 Ohm 10%, 3216-18; Capacitance Kemet Tantalum Capacitor, 6.8Uf 16V 3.5 Ohm 10%, 3216-18, Full Reel; Capacitance Kemet Surface Mount Tantalum Capacitor, T491 Series, 6.8 F, 10%, 16 V, 1206 [3216 Metric], A Rohs Compliant Kemet Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - C17AH200K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers