DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1250 1300 1350 1400 1450 1500 1540 1550 1560 1570 1580 1590 1593 1594 1595 1596 1597 1598 1599 1600 1601 1602 1603 1604 1605 1610 1620 1630 1640 1650 1660 1700 1750 1800 1808
Product Name Notes
.680UF 25.0V
0.68µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 6.5Ohm
0.68µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 8Ohm
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.8Ohm
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5.5Ohm
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric)
10µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.6Ohm
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.8Ohm
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm
10.0UF 16.0V
10.0UF 20.0V
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1Ohm
6.8µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.5Ohm
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.5Ohm
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3Ohm
6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.5Ohm
6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2Ohm
6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric)
6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm
6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3.5Ohm
6.80UF 10.0V
6.80UF 16.0V
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1Ohm
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3Ohm
68µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.8Ohm
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 900mOhm @ 100kHz
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 900mOhm
CAP TANT 10UF 10% 16V 2312
CAP TANT 10UF 10% 25V 2312
CAP TANT 10UF 10% 35V 2312
CAP TANT 10UF 20% 10V 2312
CAP TANT 10UF 20% 16V 2312
CAP TANT 1UF 10% 50V 2312
CAP TANT 1UF 20% 50V 2312
CAP TANT 6.8UF 10% 10V 1411
CAP TANT 6.8UF 10% 25V 1411
CAP TANT SMD

<< Prev Next >>