DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1250 1300 1350 1400 1450 1500 1540 1550 1560 1570 1580 1590 1596 1597 1598 1599 1600 1601 1602 1603 1604 1605 1606 1607 1608 1610 1620 1630 1640 1650 1660 1700 1750 1800 1808
Product Name Notes
0.47µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 7.2Ohm
0.68µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 6.4Ohm @ 100kHz
0.68µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 6.4Ohm
10µF Molded Tantalum Capacitors 20V 2917 (7343 Metric)
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric)
4.7µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2.4Ohm
4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 2.4Ohm
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.3Ohm @ 100kHz
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.3Ohm
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.4Ohm
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.2Ohm
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2Ohm
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric)
4.70UF 35.0V
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.4Ohm
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.2Ohm
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.4Ohm
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm
47µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 800mOhm
47µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 900mOhm
47µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.6Ohm @ 100kHz
47µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.6Ohm
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.6Ohm
47.0UF 10.0V
6.8µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.9Ohm
6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.9Ohm
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.9Ohm
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric)
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric)
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1Ohm
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.2Ohm
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm @ 100kHz
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm
68µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 500mOhm
68µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.5Ohm
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm
68.0UF 16.0V
CAP TANT 4.7UF 10% 25V 2312
CAP TANT 4.7UF 10% 35V 2312
CAP TANT 4.7UF 20% 25V 2312
CAP TANT 47UF 10% 10V 2312
CAP TANT 47UF 10% 16V 2312
CAP TANT 47UF 10% 20V 2312
CAP TANT 6.8UF 10% 35V 2312
CAP TANT 68UF 10% 20V 2312
CAP TANT SMD

<< Prev Next >>