DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1250 1300 1350 1400 1450 1500 1540 1550 1560 1570 1580 1590 1591 1592 1593 1594 1595 1596 1597 1598 1599 1600 1601 1602 1603 1610 1620 1630 1640 1650 1660 1700 1750 1800 1808
Product Name Notes
0.22µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 14Ohm
0.33µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 10Ohm
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.5Ohm
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.8Ohm
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.3Ohm
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.5Ohm
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.5Ohm
15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2Ohm @ 100kHz
15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2Ohm
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4Ohm
15µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3.5Ohm
15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3Ohm @ 100kHz
15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3Ohm
15.0UF 10.0V
15.0UF 16.0V
150µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 2Ohm @ 100kHz
150µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 2Ohm
150µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3Ohm
150µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric)
2.2µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.5Ohm
2.2µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm
2.2µF Molded Tantalum Capacitors 16V 1411 (3528 Metric)
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.5Ohm
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric)
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4.5Ohm
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric)
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4Ohm
2.20UF 20.0V
2.20UF 35.0V
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.3Ohm
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.4Ohm
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.2Ohm
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.6Ohm
22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 4Ohm
22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric)
22µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3.5Ohm
22µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3Ohm
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.5Ohm
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm @ 100kHz
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3.5Ohm
22.0UF 10.0V
22.0UF 20.0V
220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm @ 100kHz
220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm
3.3µF Molded Tantalum Capacitors 10V 1411 (3528 Metric)
3.3µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm
3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3Ohm
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.5Ohm
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.5Ohm @ 100kHz
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.5Ohm
3.30UF 16.0V
CAP TANT 15UF 10% 16V 1411
CAP TANT 15UF 20% 6.3V 1411
CAP TANT 2.2UF 10% 20V 1411
CAP TANT 2.2UF 10% 35V 1411
CAP TANT 22UF 10% 10V 1411
CAP TANT 22UF 10% 16V 1411
CAP TANT 22UF 20% 16V 1411
CAP TANT 22UF 20% 6.3V 1411
CAP TANT 3.3UF 10% 35V 1411
CAP TANT SMD

<< Prev Next >>