KEMET Electronics Corporation Tantalum Capacitors T491B106M010ATAUTO

Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491B106M010ATAUTO-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491B106M010ATAUTO-ND
Tantalum Capacitors T491B106M010ATAUTO-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3Ohm

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - T491B106M010ATAUTO - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491B106M010ATAUTO
Tantalum Capacitors T491B106M010ATAUTO
CAP TANT 10UF 20% 10V 1411

CAP TANT 10UF 20% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491B106M010ATAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T491B106M010ATAUTO
Capacitors - Tantalum Capacitors T491B106M010ATAUTO
CAP TANT 10UF 20% 10V 1411

CAP TANT 10UF 20% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T491B106M010ATAUTO-ND T491B106M010ATAUTO T491B106M010ATAUTO
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic Capacitors - 338-1971-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers