DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1250 1300 1350 1400 1450 1500 1530 1540 1550 1560 1570 1580 1587 1588 1589 1590 1591 1592 1593 1594 1595 1596 1597 1598 1599 1600 1610 1620 1630 1640 1650 1700 1750 1800 1808
Product Name Notes
.100UF 35.0V
.100UF 50.0V
.150UF 35.0V
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 20Ohm
0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 20Ohm
0.15µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 19Ohm
0.15µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 15Ohm
1µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 10Ohm
1µF Molded Tantalum Capacitors 10V 1206 (3216 Metric)
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 10Ohm @ 100kHz
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 10Ohm
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9Ohm @ 100kHz
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9Ohm
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7Ohm
1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 7Ohm
1.00UF 10.0V
1.00UF 16.0V
1.00UF 20.0V
1.5µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 8Ohm @ 100kHz
1.5µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 8Ohm
1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 8Ohm
1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.5Ohm
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.5Ohm
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm
1.50UF 20.0V
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.8Ohm
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7Ohm
10µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm @ 100kHz
10µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm
10µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 4.5Ohm
10µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 6Ohm
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm
10.0UF 10.0V
10.0UF 16.0V
10.0UF 20.0V
10.0UF 6.0V
100µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 4Ohm @ 100kHz
100µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 4Ohm
CAP TANT 10UF 10% 10V 1206
CAP TANT 10UF 10% 16V 1206
CAP TANT 10UF 10% 6.3V 1206
CAP TANT 10UF 10V 10% 1206
CAP TANT 10UF 20% 10V 1206
CAP TANT 10UF 20% 16V 1206
CAP TANT 1UF 10% 16V 1206
CAP TANT 1UF 10% 20V 1206
CAP TANT 1UF 10% 25V 1206
CAP TANT 1UF 10% 35V 1206
CAP TANT 1UF 10% 50V 1206
CAP TANT 1UF 16V 10% 1206
CAP TANT 1UF 20% 16V 1206
CAP TANT 1UF 20% 25V 1206
CAP TANT 1UF 20% 50V 1206
CAP TANT SMD

<< Prev Next >>