KEMET Electronics Corporation Tantalum Capacitors T491B106K004AT

Description
10µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3.5Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-18033-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18033-1-ND
Tantalum Capacitors 399-18033-1-ND
10µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3.5Ohm

10µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-18033-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18033-2-ND
Tantalum Capacitors 399-18033-2-ND
10µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3.5Ohm

10µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-18033-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18033-6-ND
Tantalum Capacitors 399-18033-6-ND
10µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3.5Ohm

10µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T491B106K004AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491B106K004AT
Tantalum Capacitors T491B106K004AT
CAP TANT 10UF 10% 4V 1411

CAP TANT 10UF 10% 4V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491B106K004AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491B106K004AT
Capacitors - Tantalum Capacitors T491B106K004AT
CAP TANT 10UF 10% 4V 1411

CAP TANT 10UF 10% 4V 1411

Supplier's Site
Capacitor Tant, 10Uf, 4V, 3.5 Ohm, 0.1, 3528-21; Capacitance Kemet - 40K0312 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 4V, 3.5 Ohm, 0.1, 3528-21; Capacitance Kemet
40K0312
Capacitor Tant, 10Uf, 4V, 3.5 Ohm, 0.1, 3528-21; Capacitance Kemet 40K0312
CAPACITOR TANT, 10UF, 4V, 3.5 OHM, 0.1, 3528-21; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:3.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 4V, 3.5 OHM, 0.1, 3528-21; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:3.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-18033-1-ND 399-18033-6-ND T491B106K004AT T491B106K004AT 40K0312
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 10Uf, 4V, 3.5 Ohm, 0.1, 3528-21; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details