DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1250
1300
1350
1400
1450
1500
1540
1550
1560
1570
1580
1590
1595
1596
1597
1598
1599
1600
1601
1602
1603
1604
1605
1606
1607
1610
1620
1630
1640
1650
1660
1700
1750
1800
1808
| Product Name | Notes |
|---|---|
| .470UF 50.0V | |
| 0.47µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 7.2Ohm @ 100kHz | |
| 0.47µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 7.2Ohm | |
| 0.47µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 8Ohm | |
| 22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm | |
| 22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm | |
| 22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm | |
| 22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.6Ohm | |
| 22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) | |
| 22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.2Ohm | |
| 22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.4Ohm | |
| 22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) | |
| 22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.4Ohm | |
| 22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1Ohm | |
| 22µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.8Ohm @ 100kHz | |
| 22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm | |
| 220µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm | |
| 220µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.2Ohm @ 100kHz | |
| 220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm | |
| 220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1Ohm @ 100kHz | |
| 220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1Ohm | |
| 3.3µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.5Ohm | |
| 3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.4Ohm | |
| 3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.5Ohm | |
| 3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2Ohm | |
| 3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2Ohm | |
| 3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) | |
| 3.30UF 35.0V | |
| 33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.5Ohm | |
| 33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm | |
| 33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.2Ohm | |
| 33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.4Ohm | |
| 33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.2Ohm | |
| 33µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm | |
| 33µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 900mOhm | |
| 33µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.8Ohm | |
| 33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.6Ohm | |
| 33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm | |
| 33.0UF 10.0V | |
| 330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 900mOhm @ 100kHz | |
| 330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 900mOhm | |
| 330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm | |
| CAP TANT 0.47UF 20% 50V 2312 | |
| CAP TANT 22UF 10% 16V 2312 | |
| CAP TANT 22UF 10% 25V 2312 | |
| CAP TANT 22UF 20% 10V 2312 | |
| CAP TANT 22UF 20% 16V 2312 | |
| CAP TANT 22UF 20% 20V 2312 | |
| CAP TANT 3.3UF 10% 35V 2312 | |
| CAP TANT 3.3UF 10% 50V 2312 | |
| CAP TANT 330UF 10% 6.3V 2312 | |
| CAP TANT 330UF 20% 4V 2312 | |
| CAP TANT 33UF 20% 25V 2312 | |
| CAP TANT SMD |
| << Prev | Next >> |