KEMET Electronics Corporation Tantalum Capacitors T491A685K006AH

Description
6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 6Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491A685K006AH-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491A685K006AH-ND
Tantalum Capacitors T491A685K006AH-ND
6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 6Ohm

6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 6Ohm

Buy Now Datasheet
Capacitor,6.8Uf,6Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet - 74M4962 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,6.8Uf,6Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet
74M4962
Capacitor,6.8Uf,6Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet 74M4962
Capacitor,6.8uF,6VDC ,10-% Tol,10+% Tol RoHS Compliant: No

Capacitor,6.8uF,6VDC,10-% Tol,10+% Tol RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - T491A685K006AH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T491A685K006AH
Capacitors - Tantalum Capacitors T491A685K006AH
CAP TANT 6.8UF 10% 6.3V 1206

CAP TANT 6.8UF 10% 6.3V 1206

Supplier's Site
Tantalum Capacitors - T491A685K006AH - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491A685K006AH
Tantalum Capacitors T491A685K006AH
CAP TANT 6.8UF 10% 6.3V 1206

CAP TANT 6.8UF 10% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number T491A685K006AH-ND 74M4962 T491A685K006AH T491A685K006AH
Product Name Tantalum Capacitors Capacitor,6.8Uf,6Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C212U075AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2100 microF
View Details
4 suppliers
Aluminium Capacitors - 1701023 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details