0.68µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 12Ohm
CAP TANT 0.68UF 20% 20V 1206
CAP TANT 0.68UF 20% 20V 1206
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T491A684M020AT4280-ND | T491A684M020AT4280 | T491A684M020AT4280 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF |