KEMET Electronics Corporation Electronic Wholesale - T491A475M020AT T491A475M020AT

Description
Manufacturer: Kemet Win Source Part Number: 1263448-T491A475M020 AT Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 4.7μF Tolerance: ±20% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 4Ohm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.kemet.com Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Lifetime at Temp.: 2000 Hrs at 125°C
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 1263448-T491A475M020 AT Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 4.7μF Tolerance: ±20% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 4Ohm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.kemet.com Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Lifetime at Temp.: 2000 Hrs at 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - T491A475M020AT - 1263448-T491A475M020AT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - T491A475M020AT
1263448-T491A475M020AT
Electronic Wholesale - T491A475M020AT 1263448-T491A475M020AT
Manufacturer: Kemet Win Source Part Number: 1263448-T491A475M020 AT Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 4.7μF Tolerance: ±20% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 4Ohm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.kemet.com Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Lifetime at Temp.: 2000 Hrs at 125°C

Manufacturer: Kemet
Win Source Part Number: 1263448-T491A475M020AT
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 4.7μF
Tolerance: ±20%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 4Ohm
Manufacturer Size Code: A
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.kemet.com
Manufacturer Package: 1206
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm
Lifetime at Temp.: 2000 Hrs at 125°C

Buy Now
Tantalum Capacitors - 399-9718-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-9718-2-ND
Tantalum Capacitors 399-9718-2-ND
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm

4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-9718-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-9718-6-ND
Tantalum Capacitors 399-9718-6-ND
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm

4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-9718-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-9718-1-ND
Tantalum Capacitors 399-9718-1-ND
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm

4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 20V Capacitor
59-T491A475M020AT
SMD 4.7uF 20V Capacitor 59-T491A475M020AT
4.7uF 20V Tantalum Capacitor, 1206 SMD Product overview: T491A475M020AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A475M020AT can be used for catalog matching and distributor lookup.

4.7uF 20V Tantalum Capacitor, 1206 SMD Product overview: T491A475M020AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A475M020AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491A475M020AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491A475M020AT
Capacitors - Tantalum Capacitors T491A475M020AT
CAP TANT 4.7UF 20% 20V 1206

CAP TANT 4.7UF 20% 20V 1206

Supplier's Site
Tantalum Capacitor, 4.7Uf, 20V, 4 Ohm, 0.2, 3216-18, Full Reel; Capacitance Kemet - 91H6418 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 20V, 4 Ohm, 0.2, 3216-18, Full Reel; Capacitance Kemet
91H6418
Tantalum Capacitor, 4.7Uf, 20V, 4 Ohm, 0.2, 3216-18, Full Reel; Capacitance Kemet 91H6418
TANTALUM CAPACITOR, 4.7UF, 20V, 4 OHM, 0.2, 3216-18, FULL REEL; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 20V, 4 OHM, 0.2, 3216-18, FULL REEL; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 20V, Tant, Case A; Capacitance Kemet - 57K1710 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 20V, Tant, Case A; Capacitance Kemet
57K1710
Cap, 4.7Uf, 20V, Tant, Case A; Capacitance Kemet 57K1710
CAP, 4.7UF, 20V, TANT, CASE A; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:137mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 20V, TANT, CASE A; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:137mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T491A475M020AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491A475M020AT
Tantalum Capacitors T491A475M020AT
CAP TANT 4.7UF 20% 20V 1206

CAP TANT 4.7UF 20% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1263448-T491A475M020AT 399-9718-2-ND 399-9718-6-ND 59-T491A475M020AT T491A475M020AT 91H6418 T491A475M020AT
Product Name Electronic Wholesale - T491A475M020AT Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 20V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 20V, 4 Ohm, 0.2, 3216-18, Full Reel; Capacitance Kemet Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details