DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1150
1200
1250
1300
1350
1400
1450
1460
1470
1480
1490
1500
1505
1506
1507
1508
1509
1510
1511
1512
1513
1514
1515
1516
1517
1520
1530
1540
1550
1560
1570
1600
1650
1700
1750
1800
1808
| Product Name | Notes |
|---|---|
| 0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 10µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 10µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 100µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 100µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 100µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 100µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 100µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 1000pF ±10% 25000V (25kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded | |
| 1100µF 63V Aluminum Electrolytic Capacitors Nonstandard SMD 76mOhm @ 100Hz 6300 Hrs @ 125°C | |
| 1100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 76mOhm @ 100Hz 6300 Hrs @ 125°C | |
| 1100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 77mOhm @ 100Hz 8400 Hrs @ 125°C | |
| 1100PF 63.0V | |
| 150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 680mOhm @ 100Hz 2000 Hrs @ 105°C | |
| 150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 570mOhm @ 100Hz 2000 Hrs @ 105°C | |
| 1500µF 40V Aluminum Electrolytic Capacitors Radial, Can - SMD 67mOhm @ 100Hz 6300 Hrs @ 125°C | |
| 1500pF ±10% 15000V (15kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded | |
| 1600µF 63V Aluminum Electrolytic Capacitors Nonstandard SMD 55mOhm @ 100Hz 8400 Hrs @ 125°C | |
| 1600µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 55mOhm @ 100Hz 8400 Hrs @ 125°C | |
| 1700µF 40V Aluminum Electrolytic Capacitors Radial, Can - SMD 55mOhm @ 100Hz 2000 Hrs @ 150°C | |
| 1700PF 40.0V | |
| 180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 480mOhm @ 100Hz 4600 Hrs @ 105°C | |
| 2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 2000pF ±10% 15000V (15kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded | |
| 2100µF 40V Aluminum Electrolytic Capacitors Radial, Can - SMD 49mOhm @ 100Hz 8400 Hrs @ 125°C | |
| 22µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 220µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 460mOhm @ 100Hz 2000 Hrs @ 105°C | |
| 220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 460mOhm @ 100Hz 3000 Hrs @ 105°C | |
| 220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 390mOhm @ 100Hz 2000 Hrs @ 105°C | |
| 2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 2200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 67mOhm @ 100Hz 2000 Hrs @ 105°C | |
| 2200µF 40V Aluminum Electrolytic Capacitors Nonstandard SMD 47mOhm @ 100Hz 6300 Hrs @ 125°C | |
| 2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - SMD 47mOhm @ 100Hz 6300 Hrs @ 125°C | |
| 2200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 2200µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 2400PF 40.0V | |
| 2500pF ±10% 15000V (15kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded | |
| 2800PF 25.0V | |
| 3.3µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 3000µF 40V Aluminum Electrolytic Capacitors Nonstandard SMD 35mOhm @ 100Hz 8400 Hrs @ 125°C | |
| 3000µF 40V Aluminum Electrolytic Capacitors Radial, Can - SMD 35mOhm @ 100Hz 8400 Hrs @ 125°C | |
| 3000pF ±10% 15000V (15kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded | |
| 33µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 220mOhm @ 100Hz 2000 Hrs @ 105°C | |
| 3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 66mOhm @ 100Hz 1500 Hrs @ 105°C | |
| 3300µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 390µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 290mOhm @ 100Hz 3000 Hrs @ 105°C | |
| 4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 4100PF 25.0V | |
| 4300µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 37mOhm @ 100Hz 8400 Hrs @ 125°C | |
| 4600µF 25V Aluminum Electrolytic Capacitors Nonstandard SMD 35mOhm @ 100Hz 6300 Hrs @ 125°C | |
| 4600µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 35mOhm @ 100Hz 6300 Hrs @ 125°C | |
| 47µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 47µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 470µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 180mOhm @ 100Hz 2000 Hrs @ 105°C | |
| 4700PF 63.0V | |
| 560.PF 450V | |
| 600pF ±10% 30000V (30kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded | |
| 6200µF 25V Aluminum Electrolytic Capacitors Nonstandard SMD 27mOhm @ 100Hz 8400 Hrs @ 125°C | |
| 750µF 63V Aluminum Electrolytic Capacitors Nonstandard SMD 93mOhm @ 100Hz 6300 Hrs @ 125°C | |
| 750µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 94mOhm @ 100Hz 2000 Hrs @ 150°C | |
| 750.PF 63.0V | |
| 780µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 107mOhm @ 100Hz 6300 Hrs @ 125°C | |
| 800pF ±10% 30000V (30kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded | |
| ALU CAP 1100UF 80V SMD VERTICAL | |
| ALU CAP 560UF 80V SMD CROWN | |
| ALU CAP 570UF 80V SMD VERTICAL | |
| ALU CAP 750UF 80V SMD CROWN | |
| ALU CAP 750UF 80V SMD VERTICAL | |
| ALU CAP 820UF 80V SMD VERTICAL | |
| CAP ALU 125C 300UF 100V | |
| CAP ALU 125C 430UF 100V | |
| CAP ALU 125C 620UF 100V | |
| CAP ALUM 1100UF 63V | |
| CAP ALUM 3200UF 20% 25V SMD | |
| CAP ALUM 6200UF 25V SMD | |
| CAP ALUM SNAP-IN 105C | |
| CAP ALUM SNAP-IN 85C | |
| CAP ALUM SNAP-IN HIGH RIPPLE | |
| CAP ALUMINUM |
| << Prev | Next >> |