Vishay Intertechnology, Inc. Ceramic Capacitors PEF220WP60236BK1

Description
6000pF ±10% 20000V (20kV) Ceramic Capacitor R230 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
6000pF ±10% 20000V (20kV) Ceramic Capacitor R230 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PEF220WP60236BK1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PEF220WP60236BK1-ND
Ceramic Capacitors PEF220WP60236BK1-ND
6000pF ±10% 20000V (20kV) Ceramic Capacitor R230 Disk, Metal Fitting - Threaded

6000pF ±10% 20000V (20kV) Ceramic Capacitor R230 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - PEF220WP60236BK1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PEF220WP60236BK1
Ceramic Capacitors PEF220WP60236BK1
CAP CER 6000PF 20KV R230 DISK

CAP CER 6000PF 20KV R230 DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PEF220WP60236BK1-ND PEF220WP60236BK1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 20000 volts 20000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF510K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details