Vishay Intertechnology, Inc. Ceramic Capacitors PEF220WP20238BJ1

Description
2000pF ±20% 20000V (20kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
2000pF ±20% 20000V (20kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PEF220WP20238BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PEF220WP20238BJ1-ND
Ceramic Capacitors PEF220WP20238BJ1-ND
2000pF ±20% 20000V (20kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded

2000pF ±20% 20000V (20kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - PEF220WP20238BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PEF220WP20238BJ1
Ceramic Capacitors PEF220WP20238BJ1
CAP CER 2000PF 20KV R85 DISK

CAP CER 2000PF 20KV R85 DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PEF220WP20238BJ1-ND PEF220WP20238BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 20000 volts 20000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PMB202K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - C17AH121K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1248395P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers