Vishay Intertechnology, Inc. Ceramic Capacitors PEF220WJ30138BF1

Description
300pF ±20% 14000V (14kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
300pF ±20% 14000V (14kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PEF220WJ30138BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PEF220WJ30138BF1-ND
Ceramic Capacitors PEF220WJ30138BF1-ND
300pF ±20% 14000V (14kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded

300pF ±20% 14000V (14kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - PEF220WJ30138BF1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PEF220WJ30138BF1
Ceramic Capacitors PEF220WJ30138BF1
CAP CER 300PF 14KV R7 DISK

CAP CER 300PF 14KV R7 DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PEF220WJ30138BF1-ND PEF220WJ30138BF1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 14000 volts 14000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - P10U103M1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details