22µF 400V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 5000 Hrs @ 105°C
Aluminum Electrolytic Capacitor, Polarized, Aluminum, 400V, 30% +Tol, 10% -Tol, 22uF, Product overview: PEG124VG2220QL1 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400V, 22uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-PEG124VG2220QL1 can be used for catalog matching and distributor lookup.
PEG124 axial Al electro cap,22uF 400V
CAP ALUM 22UF 20% 400V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-PEG124VG2220QL1-ND | 58-PEG124VG2220QL1 | 2267198 | PEG124VG2220QL1 |
| Product Name | Aluminum Electrolytic Capacitors | 400V 22uF Capacitor | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 125 C (-40 to 257 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | |
| Capacitance Range | 22 microF | 2.20E7 microF | 22 microF |