CAP ALUM SCRW TERM 105C
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 160V, +30, -10%, SCREW; Capacitance:2200µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Screw; Lifetime @ Temperature:8000 hours @ 105°C; ESR:0.064ohmRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-PEH169QJ4220QB2-ND | 78M9748 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 2200Uf, 160V, +30, -10%, Screw; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Screw |
| Applications | General Purpose | |
| Features | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |