Vishay Intertechnology, Inc. Ceramic Capacitors PEF220WP10236BH1

Description
1000pF ±10% 20000V (20kV) Ceramic Capacitor R42 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
1000pF ±10% 20000V (20kV) Ceramic Capacitor R42 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PEF220WP10236BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PEF220WP10236BH1-ND
Ceramic Capacitors PEF220WP10236BH1-ND
1000pF ±10% 20000V (20kV) Ceramic Capacitor R42 Disk, Metal Fitting - Threaded

1000pF ±10% 20000V (20kV) Ceramic Capacitor R42 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - PEF220WP10236BH1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PEF220WP10236BH1
Ceramic Capacitors PEF220WP10236BH1
CAP CER 1000PF 20KV R42 DISK

CAP CER 1000PF 20KV R42 DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PEF220WP10236BH1-ND PEF220WP10236BH1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 20000 volts 20000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C0603C221K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details