Vishay Intertechnology, Inc. Ceramic Capacitors PEF220WP10238BH1

Description
1000pF ±20% 20000V (20kV) Ceramic Capacitor R42 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
1000pF ±20% 20000V (20kV) Ceramic Capacitor R42 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PEF220WP10238BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PEF220WP10238BH1-ND
Ceramic Capacitors PEF220WP10238BH1-ND
1000pF ±20% 20000V (20kV) Ceramic Capacitor R42 Disk, Metal Fitting - Threaded

1000pF ±20% 20000V (20kV) Ceramic Capacitor R42 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - PEF220WP10238BH1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PEF220WP10238BH1
Ceramic Capacitors PEF220WP10238BH1
CAP CER 1000PF 20KV R42 DISK

CAP CER 1000PF 20KV R42 DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PEF220WP10238BH1-ND PEF220WP10238BH1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 20000 volts 20000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1908696P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details